TE Connectivity Heat Shrink Boots C48815A001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - C48815A001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
C48815A001
Heat Shrink Boots C48815A001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 100
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202K

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C48815A001
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details