TE Connectivity Mechanical Connectors C48624-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185 Compatible Conductor Range (AWGKC) : 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185 Compatible Conductor Range (AWGKC) : 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - C48624-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
C48624-000
Mechanical Connectors C48624-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185 Compatible Conductor Range (AWGKC) : 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded, Solid, Round, Sector

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185
  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185
  • Compatible Conductor Range (AWGKC) : 2 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C48624-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details