TE Connectivity Power Cable C454623001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 90 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4 MM  [.157 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 90 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4 MM  [.157 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - C454623001 - TE Connectivity
Berwyn, PA, United States
Power Cable
C454623001
Power Cable C454623001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 90 Dimensions Cable Length (M) : 1000 Conductor Diameter Range : 4 MM  [.157 INCH ] Outside Cable Diameter : 5.75 MM  [.226 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyalkene
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 90

Dimensions


  • Cable Length (M) : 1000
  • Conductor Diameter Range : 4 MM  [.157 INCH ]
  • Outside Cable Diameter : 5.75 MM  [.226 INCH ]
  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number C454623001
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyalkene
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1198133001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 146449-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 162927-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 076147-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details