Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 9.4 MM , 11 MM [.37 INCH , .433 INCH ] Barrel Length : 58 MM [2.283 INCH ] Barrel Outside Diameter : 14.3 MM , 12.7 MM [.562 INCH , .5 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 2/0
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Compatible With Approved Standards Products : AS 1125-174
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 9.4 MM , 11 MM [.37 INCH , .433 INCH ]
- Barrel Length : 58 MM [2.283 INCH ]
- Barrel Outside Diameter : 14.3 MM , 12.7 MM [.562 INCH , .5 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70
- Compatible Conductor Range (AWGKC) : 1/0 - 2/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
- Compatible With Approved Standards Products : AS 1125-174
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression