TE Connectivity Connector Backshell; Accessory Type Amp Te Connectivity C42334A 228A441

Description
Connector Backshell; Accessory Type:Backshell; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
Connector Backshell; Accessory Type:Backshell; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell; Accessory Type Amp Te Connectivity - 16F7229 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell; Accessory Type Amp Te Connectivity
16F7229
Connector Backshell; Accessory Type Amp Te Connectivity 16F7229
Connector Backshell; Accessory Type:Backshell; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Connector Backshell; Accessory Type:Backshell; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F7229
Product Name Connector Backshell; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details