TE Connectivity Antennas C40S

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 24 - 894 Frequency Category : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 24 - 894 Frequency Category : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - C40S - TE Connectivity
Berwyn, PA, United States
Antennas
C40S
Antennas C40S
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 24 - 894 Frequency Category : 24 - 108 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 24 - 894
  • Frequency Category : 24 - 108
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - C40S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
C40S-ND
RF Antennas C40S-ND
44MHz Whip, Straight RF Antenna 40MHz ~ 47MHz 0dB NMO Base Mount

44MHz Whip, Straight RF Antenna 40MHz ~ 47MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - C40S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
C40S
RF Antennas C40S
44MHz Whip, Straight RF Antenna 40MHz ~ 47MHz 0dB NMO Base Mount

44MHz Whip, Straight RF Antenna 40MHz ~ 47MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number C40S C40S-ND C40S
Product Name Antennas RF Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 24.0 to 894.0 MHz 44.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers