TE Connectivity Hook Up Wire C40178-000

Description
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Red Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Red Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - C40178-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
C40178-000
Hook Up Wire C40178-000
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Red Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Ultra High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified PVDF
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Red

Dimensions


  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55F
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number C40178-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 099125-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 172457-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details