TE Connectivity Heat Shrink Boots C37989-000

Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 9 MM , 11 MM , 12 MM  [.314 INCH , .43 INCH , .47 INCH , .35 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 14 MM , 11 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 9 MM , 11 MM , 12 MM  [.314 INCH , .43 INCH , .47 INCH , .35 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 14 MM , 11 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - C37989-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
C37989-000
Heat Shrink Boots C37989-000
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 9 MM , 11 MM , 12 MM  [.314 INCH , .43 INCH , .47 INCH , .35 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 14 MM , 11 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 780
  • Primary Product Material : NBCCS

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 8 MM , 9 MM , 11 MM , 12 MM  [.314 INCH , .43 INCH , .47 INCH , .35 INCH , .39 INCH ]
  • Connector or Backshell Outside Diameter : 14 MM , 11 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C37989-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0838016008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details