Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Red Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 150 MM [5.905 INCH ] Recovered Inside Diameter (Max) : 3.99 MM [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.78 MM [.07 INCH ] Tubing Size Range : 4 - 12.7 MM [.157 - .5 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, All tubing
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Lubricating Oil
- Primary Product Color : Red
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Product Length : 150 MM [5.905 INCH ]
- Recovered Inside Diameter (Max) : 3.99 MM [.157 INCH ]
- Recovered Wall Thickness (Nominal) : 1.78 MM [.07 INCH ]
- Tubing Size Range : 4 - 12.7 MM [.157 - .5 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, All tubing
Operation/Application
- Mechanical Resistance : Fluids, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
- Recovery Temperature (DEGC) : 125
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant