TE Connectivity Ring Connectors C35509-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - C35509-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
C35509-000
Ring Connectors C35509-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 240 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Shape : Sector Stranded

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 240

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C35509-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details