Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : .09 MM [.004 INCH ] Barrel Length : 32 MM [1.259 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 40 Lug Length : 72 MM [2.835 INCH ] Lug Width : 22 MM [.866 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Aluminum
- Conductor Type : Stranded
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : .09 MM [.004 INCH ]
- Barrel Length : 32 MM [1.259 INCH ]
- Compression Connector Stud Size : M12
- Conductor Cross-Section (MMSQ) : 40
- Lug Length : 72 MM [2.835 INCH ]
- Lug Width : 22 MM [.866 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Compression Connector Material : Aluminum, Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug