TE Connectivity ™ Custom Parts - Custom Parts (B - D) - C3114L C3114L

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162344-C3114L Inductance: 750 µH Resistance: 550 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162344-C3114L Inductance: 750 µH Resistance: 550 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - C3114L - 1162344-C3114L - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - C3114L
1162344-C3114L
Custom Parts - Custom Parts (B - D) - C3114L 1162344-C3114L
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162344-C3114L Inductance: 750 µH Resistance: 550 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162344-C3114L
Inductance: 750 µH
Resistance: 550 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
ELV: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1162344-C3114L
Product Name Custom Parts - Custom Parts (B - D) - C3114L
Unlock Full Specs
to access all available technical data