TE Connectivity Heat Shrink Tubing C305856001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Heat Shrink Tubing Size Range : 3.45 - 11 MM  [.135 - .433 INCH ] Recovered Inside Diameter (Max) : 3.45 MM  [.135 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : RBK-RTP Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Heat Shrink Tubing Size Range : 3.45 - 11 MM  [.135 - .433 INCH ] Recovered Inside Diameter (Max) : 3.45 MM  [.135 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : RBK-RTP Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C305856001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C305856001
Heat Shrink Tubing C305856001
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Heat Shrink Tubing Size Range : 3.45 - 11 MM  [.135 - .433 INCH ] Recovered Inside Diameter (Max) : 3.45 MM  [.135 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : RBK-RTP Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Typical Automotive Fluids
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 45 MM  [1.771 INCH ]
  • Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ]
  • Heat Shrink Tubing Size Range : 3.45 - 11 MM  [.135 - .433 INCH ]
  • Recovered Inside Diameter (Max) : 3.45 MM  [.135 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Product Family : RBK-RTP
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids
  • Operating Temperature Range (DEGC) : -55 - 125
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C305856001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 041881-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details