TE Connectivity Mechanical Connectors C30361-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 70 Compatible Conductor Range (AWGKC) : 6 - 1/0, 2/0 - 2/0, 8 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 70 Compatible Conductor Range (AWGKC) : 6 - 1/0, 2/0 - 2/0, 8 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - C30361-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
C30361-000
Mechanical Connectors C30361-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 70 Compatible Conductor Range (AWGKC) : 6 - 1/0, 2/0 - 2/0, 8 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Round, Sector, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 70
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 70
  • Compatible Conductor Range (AWGKC) : 6 - 1/0, 2/0 - 2/0, 8 - 2

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C30361-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details