TE Connectivity Twisted Pair Cable C303293001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - C303293001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
C303293001
Twisted Pair Cable C303293001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number C303293001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 069844-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details