TE Connectivity Primary Wire C284073001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Red Dimensions Outside Cable Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Max Conductor Resistance : .527 Packaging Features Packaging Method : Spool Packaging Quantity (M) : 500 Usage Conditions Cable Type : Power Cable Operating Temperature Range (DEGC) : -40 - 150 Primary Wire Chemical Resistance : ISO6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Red Dimensions Outside Cable Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Max Conductor Resistance : .527 Packaging Features Packaging Method : Spool Packaging Quantity (M) : 500 Usage Conditions Cable Type : Power Cable Operating Temperature Range (DEGC) : -40 - 150 Primary Wire Chemical Resistance : ISO6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - C284073001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
C284073001
Primary Wire C284073001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Red Dimensions Outside Cable Diameter : 9.43 MM  [.371 INCH ] Wire Size (MMSQ) : 35 Electrical Characteristics Max Conductor Resistance : .527 Packaging Features Packaging Method : Spool Packaging Quantity (M) : 500 Usage Conditions Cable Type : Power Cable Operating Temperature Range (DEGC) : -40 - 150 Primary Wire Chemical Resistance : ISO6722

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Fluoroelastomer
  • Wire Color (Base) : Red

Dimensions


  • Outside Cable Diameter : 9.43 MM  [.371 INCH ]
  • Wire Size (MMSQ) : 35

Electrical Characteristics


  • Max Conductor Resistance : .527

Packaging Features


  • Packaging Method : Spool
  • Packaging Quantity (M) : 500

Usage Conditions


  • Cable Type : Power Cable
  • Operating Temperature Range (DEGC) : -40 - 150
  • Primary Wire Chemical Resistance : ISO6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number C284073001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1237123001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1379193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0042673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details