TE Connectivity Power Cable Breakouts C22917N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 103 MM  [4.055 INCH ] Compatible Cable Diameter - Body (Max) : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Min) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) (Body) : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 51 MM  [2.007 INCH ] Overall Product Length : 223 MM  [8.779 INCH ] Recovered Inside Diameter (Max) (Body) : 31 MM  [1.22 INCH ] Recovered Inside Diameter (Max) (Leg) : 13.5 MM  [.531 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Moisture, Weathering, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 103 MM  [4.055 INCH ] Compatible Cable Diameter - Body (Max) : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Min) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) (Body) : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 51 MM  [2.007 INCH ] Overall Product Length : 223 MM  [8.779 INCH ] Recovered Inside Diameter (Max) (Body) : 31 MM  [1.22 INCH ] Recovered Inside Diameter (Max) (Leg) : 13.5 MM  [.531 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Moisture, Weathering, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - C22917N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
C22917N001
Power Cable Breakouts C22917N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 103 MM  [4.055 INCH ] Compatible Cable Diameter - Body (Max) : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Min) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) (Body) : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 51 MM  [2.007 INCH ] Overall Product Length : 223 MM  [8.779 INCH ] Recovered Inside Diameter (Max) (Body) : 31 MM  [1.22 INCH ] Recovered Inside Diameter (Max) (Leg) : 13.5 MM  [.531 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Moisture, Weathering, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 103 MM  [4.055 INCH ]
  • Compatible Cable Diameter - Body (Max) : 90 MM  [3.543 INCH ]
  • Compatible Cable Diameter - Body (Min) : 34 MM  [1.338 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 15 MM  [.590 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 100 MM  [3.937 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ]
  • Leg Length : 51 MM  [2.007 INCH ]
  • Overall Product Length : 223 MM  [8.779 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 31 MM  [1.22 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 13.5 MM  [.531 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Rain, Moisture, Weathering, Contaminated Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C22917N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -20 to 90 C (-4 to 194 F)
View Details
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details