TE Connectivity Heat Shrink Tubing C21039-000

Description
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Military Decontaminating Agents, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.124 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 3.17 - 4.45 MM  [.125 - .175 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Radiation, Hydrocarbons Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Military Decontaminating Agents, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.124 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 3.17 - 4.45 MM  [.125 - .175 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Radiation, Hydrocarbons Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C21039-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C21039-000
Heat Shrink Tubing C21039-000
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Military Decontaminating Agents, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.124 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 3.17 - 4.45 MM  [.125 - .175 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Radiation, Hydrocarbons Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Diesel Fuel, Military Decontaminating Agents, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Recovered Inside Diameter (Max) : 3.17 MM  [.124 INCH ]
  • Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ]
  • Tubing Size Range : 3.17 - 4.45 MM  [.125 - .175 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Radiation, Hydrocarbons

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - C21039-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
C21039-000
shrink tube C21039-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Swedesboro, NJ, United States
shrink tube
C21039-000
shrink tube C21039-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number C21039-000 C21039-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A104709-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details