TE Connectivity Ring Connectors C17769-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120, 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120, 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - C17769-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
C17769-000
Ring Connectors C17769-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 3 - 5 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120, 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Shape : Sector Stranded, Sector Solid

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 3 - 5

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120, 35 - 70, 50 - 95

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C17769-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details