TE Connectivity Cable Transitions & Breakouts C17396-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Molded Part Shape Code : 362W Size Code : 204 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Molded Part Shape Code : 362W Size Code : 204 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - C17396-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
C17396-000
Cable Transitions & Breakouts C17396-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Molded Part Shape Code : 362W Size Code : 204 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ]
  • Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ]
  • Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ]

Other


  • Molded Part Shape Code : 362W
  • Size Code : 204

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - C17396-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
C17396-000
shrink tube C17396-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number C17396-000 C17396-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 041881-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Specs
Sleeving Shrink Tubing
View Details