TE Connectivity Heat Shrink Boots C14523-000

Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 9 MM , 11 MM  [.47 INCH , .35 INCH , .39 INCH , .43 INCH ] Connector or Backshell Outside Diameter : 14 MM , 20 MM , 18 MM , 16 MM  [.63 INCH , .71 INCH , .55 INCH , .79 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 9 MM , 11 MM  [.47 INCH , .35 INCH , .39 INCH , .43 INCH ] Connector or Backshell Outside Diameter : 14 MM , 20 MM , 18 MM , 16 MM  [.63 INCH , .71 INCH , .55 INCH , .79 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - C14523-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
C14523-000
Heat Shrink Boots C14523-000
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 9 MM , 11 MM  [.47 INCH , .35 INCH , .39 INCH , .43 INCH ] Connector or Backshell Outside Diameter : 14 MM , 20 MM , 18 MM , 16 MM  [.63 INCH , .71 INCH , .55 INCH , .79 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 12 MM , 9 MM , 11 MM  [.47 INCH , .35 INCH , .39 INCH , .43 INCH ]
  • Connector or Backshell Outside Diameter : 14 MM , 20 MM , 18 MM , 16 MM  [.63 INCH , .71 INCH , .55 INCH , .79 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - C14523-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
C14523-000
shrink tube C14523-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number C14523-000 C14523-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers