TE Connectivity ™ 1.35A Circuit Protection Fuse C13877-000

Description
POLYSWITCH RUE SERIES 1.35A Product overview: C13877-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C13877-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
POLYSWITCH RUE SERIES 1.35A Product overview: C13877-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C13877-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.35A Circuit Protection Fuse
150-C13877-000
1.35A Circuit Protection Fuse 150-C13877-000
POLYSWITCH RUE SERIES 1.35A Product overview: C13877-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C13877-000 can be used for catalog matching and distributor lookup.

POLYSWITCH RUE SERIES 1.35A Product overview: C13877-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C13877-000 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - C13877-000 - 1050618-C13877-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - C13877-000
1050618-C13877-000
PTC Resettable Fuses - C13877-000 1050618-C13877-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050618-C13877-000 Packaging: Bulk Approvals: CSA, TUV, UL Number of Terminals: 2 Mounting: SMD (SMT) Time to Trip: 7.3 s Power Dissipation: 800 mW Resistance: 40 mΩ Hold Current: 1.35 A Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A Lead/Base Style: Standard

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050618-C13877-000
Packaging: Bulk
Approvals: CSA, TUV, UL
Number of Terminals: 2
Mounting: SMD (SMT)
Time to Trip: 7.3 s
Power Dissipation: 800 mW
Resistance: 40 mΩ
Hold Current: 1.35 A
Trip Current: 2.7 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Current Rating: 100 A
Lead/Base Style: Standard

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-C13877-000 1050618-C13877-000
Product Name 1.35A Circuit Protection Fuse PTC Resettable Fuses - C13877-000
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details