Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968823-C11175-000
Number of Positions: 20
Pitch: 2.5146 mm
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Number of Contacts: 20
Shielding: Unshielded
Contact Plating: Gold, Nickel
Operating Supply Voltage: 1.5 kV
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Non-Compliant
Sealable: Yes
Mating Retention: With
Contact Retention: With
Mating Alignment: With
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968823-C11175-000 |
| Product Name | OEM Parts - OEM Parts (C - E) - C11175-000 |