Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Design : With Internal Terminator but with Reverse Bus Eyelet : With Number of Stubs : 1
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Design : With Internal Terminator but with Reverse Bus
Eyelet : With
Number of Stubs : 1
Other
Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features
Cable Type : 10612 (Single Optimized Shield Cable)