TE Connectivity
Connector Backshells
C06732-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/40, D38999/42, D38999/20, D38999/46, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/40, D38999/42, D38999/20, D38999/46, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/40, D38999/42, D38999/20, D38999/46, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : 21, G
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Cobalt
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ]
Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ]
Product Length : 26.5 MM [1.04 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/24, D38999/47, D38999/40, D38999/42, D38999/20, D38999/46, D38999/26
Operation/Applicatio n
Compatible With Connector Shell Size : 21, G
Other
Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Entry Size Code : 16
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR16AI
Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Salt Spray Resistance (HR) : 48
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
C06732-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug; Female / Jack
Mounting
Through hole
View Details