TE Connectivity Connector Backshells C04885-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - C04885-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
C04885-000
Connector Backshells C04885-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 25 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-38999

Operation/Application


  • Compatible With Connector Shell Size : 25

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Ferrule, HexaShield
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C04885-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products