TE Connectivity Mechanical Connectors C01297-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 95, 35 - 120 Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 95, 35 - 120 Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - C01297-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
C01297-000
Mechanical Connectors C01297-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 95, 35 - 120 Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Sector, Solid, Round, Stranded

Configuration Features


  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 10 - 95
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 120
  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 95, 35 - 120
  • Compatible Conductor Range (AWGKC) : 8 - 4/0, 2 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C01297-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers