TE Connectivity Backshell, Size 23, 90Deg, Alum Alloy; Accessory Type Te Connectivity BTH3-23-17-1-B-SE

Description
BACKSHELL, SIZE 23, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:23; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 23, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:23; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 23, 90Deg, Alum Alloy; Accessory Type Te Connectivity - 66AH9295 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 23, 90Deg, Alum Alloy; Accessory Type Te Connectivity
66AH9295
Backshell, Size 23, 90Deg, Alum Alloy; Accessory Type Te Connectivity 66AH9295
BACKSHELL, SIZE 23, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:23; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

BACKSHELL, SIZE 23, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:23; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH9295
Product Name Backshell, Size 23, 90Deg, Alum Alloy; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details