TE Connectivity Connector Backshells BTH3-17-14-1-B

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Compatible Cable Diameter Range (MM) : 0 - 22.2 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 14 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Compatible Cable Diameter Range (MM) : 0 - 22.2 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 14 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH3-17-14-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH3-17-14-1-B
Connector Backshells BTH3-17-14-1-B
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Compatible Cable Diameter Range (MM) : 0 - 22.2 Product Length : 40.2 MM  [1.58 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 17 Other Entry Size Code : 14 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 22.2 MM  [.874 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 22.2
  • Product Length : 40.2 MM  [1.58 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 17

Other


  • Entry Size Code : 14

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Connector Backshell - BTH3-17-14-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH3-17-14-1-B
Connector Backshell BTH3-17-14-1-B
backshell

backshell

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTH3-17-14-1-B BTH3-17-14-1-B
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details