TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps BTH3-17-12-1-C-SE

Description
Win Source Part Number: 1049831-BTH3-17-12-1 -C-SE Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: BT, Polamco Type: Backshell, Banding Color: Silver Features: Bandstrap Package: Box Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Bandstrap, 1 Boot, 1 O-Ring Cable Opening: 0.750" (19.05mm) Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): BTH3-17-12-1-C-SEBTH 3-17-12-1-C-SE.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 844-BTH3-17-12-1-C-S E,AAF1148-00 Base Product Number: BTH3
Request a Quote Datasheet
Description
Win Source Part Number: 1049831-BTH3-17-12-1 -C-SE Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: BT, Polamco Type: Backshell, Banding Color: Silver Features: Bandstrap Package: Box Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Bandstrap, 1 Boot, 1 O-Ring Cable Opening: 0.750" (19.05mm) Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): BTH3-17-12-1-C-SEBTH 3-17-12-1-C-SE.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 844-BTH3-17-12-1-C-S E,AAF1148-00 Base Product Number: BTH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1049831-BTH3-17-12-1-C-SE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1049831-BTH3-17-12-1-C-SE
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1049831-BTH3-17-12-1-C-SE
Win Source Part Number: 1049831-BTH3-17-12-1 -C-SE Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: BT, Polamco Type: Backshell, Banding Color: Silver Features: Bandstrap Package: Box Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 17 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 4 pcs - 1 Backshell, 1 Bandstrap, 1 Boot, 1 O-Ring Cable Opening: 0.750" (19.05mm) Diameter - Outside: 1.280" (32.50mm) Thread Size: M25x1 Cable Exit: 90° Alternative Parts (Cross-Reference): BTH3-17-12-1-C-SEBTH 3-17-12-1-C-SE.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 844-BTH3-17-12-1-C-S E,AAF1148-00 Base Product Number: BTH3

Win Source Part Number: 1049831-BTH3-17-12-1-C-SE
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: BT, Polamco
Type: Backshell, Banding
Color: Silver
Features: Bandstrap
Package: Box
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 17
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 4 pcs - 1 Backshell, 1 Bandstrap, 1 Boot, 1 O-Ring
Cable Opening: 0.750" (19.05mm)
Diameter - Outside: 1.280" (32.50mm)
Thread Size: M25x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): BTH3-17-12-1-C-SEBTH3-17-12-1-C-SE.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 844-BTH3-17-12-1-C-SE,AAF1148-00
Base Product Number: BTH3

Buy Now Datasheet
Backshells and Cable Clamps - 844-BTH3-17-12-1-C-SE-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-BTH3-17-12-1-C-SE-ND
Backshells and Cable Clamps 844-BTH3-17-12-1-C-SE-ND
Silver Connector Backshell, Banding M25x1 17

Silver Connector Backshell, Banding M25x1 17

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1049831-BTH3-17-12-1-C-SE 844-BTH3-17-12-1-C-SE-ND
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details