TE Connectivity Backshell, Size 17, 90Deg, Alum Alloy; Accessory Type Te Connectivity BTH3-17-12-1-B-SE

Description
BACKSHELL, SIZE 17, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:17; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 17, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:17; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 17, 90Deg, Alum Alloy; Accessory Type Te Connectivity - 66AH9289 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 17, 90Deg, Alum Alloy; Accessory Type Te Connectivity
66AH9289
Backshell, Size 17, 90Deg, Alum Alloy; Accessory Type Te Connectivity 66AH9289
BACKSHELL, SIZE 17, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:17; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

BACKSHELL, SIZE 17, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:17; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH9289
Product Name Backshell, Size 17, 90Deg, Alum Alloy; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details