TE Connectivity
Connector Backshells
BTH3-13-10-2-Z
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 15.8 MM [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.2 MM [1.22 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 15.8 MM [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.2 MM [1.22 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 15.8 MM [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.2 MM [1.22 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 13
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Primary Product Material : Nickel Aluminum Bronze
- Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions
- Cable Entry Diameter : 15.8 MM [.622 INCH ]
- Compatible Cable Diameter Range (MM) : 0 - 15.8
- Product Length : 31.2 MM [1.22 INCH ]
Housing Features
- Body Orientation : Right Angle
- Compatible With Connector Shape : Circular
Operation/Application
- Compatible With Connector Shell Size : 13
Other
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
BTH3-13-10-2-Z |
BTH3-13-10-2-Z |
|
Product Name
|
Connector Backshells |
Connector Backshell |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount
View Details