TE Connectivity Connector Backshells BTH3-11-08-1-C

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH3-11-08-1-C - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH3-11-08-1-C
Connector Backshells BTH3-11-08-1-C
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 08 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 12.7 MM  [.5 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 12.7
  • Product Length : 26.7 MM  [1.05 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 08

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Connector Backshell - BTH3-11-08-1-C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH3-11-08-1-C
Connector Backshell BTH3-11-08-1-C
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTH3-11-08-1-C BTH3-11-08-1-C
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details