TE Connectivity Backshell, Size 9, 90Deg, Alum Alloy; Accessory Type Te Connectivity BTH3-09-04-1-C-SE

Description
BACKSHELL, SIZE 9, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:9; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Description
BACKSHELL, SIZE 9, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:9; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Backshell, Size 9, 90Deg, Aluminum Alloy, part number 66AH9282, is designed to terminate a braided cable shield using a band strap and a heat shrinkable lipped boot to a connector. It is compatible with MIL-DTL-38999 Series III and IV circular connectors, ensuring reliable performance in various applications. The backshell is constructed from aluminum alloy and is available in multiple finishes, including cadmium olive drab and electroless nickel. It features a 90-degree cable exit angle, which can be beneficial for space-constrained installations. The product is RoHS compliant, making it suitable for environmentally conscious projects. Entry sizes are available as specified in the datasheet, and for alternative sizes, consultation with the design authority is recommended.

Datasheet Summary
Powered by GS/AI

The Backshell, Size 9, 90Deg, Aluminum Alloy, part number 66AH9282, is designed to terminate a braided cable shield using a band strap and a heat shrinkable lipped boot to a connector. It is compatible with MIL-DTL-38999 Series III and IV circular connectors, ensuring reliable performance in various applications. The backshell is constructed from aluminum alloy and is available in multiple finishes, including cadmium olive drab and electroless nickel. It features a 90-degree cable exit angle, which can be beneficial for space-constrained installations. The product is RoHS compliant, making it suitable for environmentally conscious projects. Entry sizes are available as specified in the datasheet, and for alternative sizes, consultation with the design authority is recommended.

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 9, 90Deg, Alum Alloy; Accessory Type Te Connectivity - 66AH9282 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 9, 90Deg, Alum Alloy; Accessory Type Te Connectivity
66AH9282
Backshell, Size 9, 90Deg, Alum Alloy; Accessory Type Te Connectivity 66AH9282
BACKSHELL, SIZE 9, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:9; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

BACKSHELL, SIZE 9, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:9; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH9282
Product Name Backshell, Size 9, 90Deg, Alum Alloy; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details