Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 27 MM [1.06 INCH ] Compatible Cable Diameter Range (MM) : 0 - 27 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 23
Other Entry Size Code : 17
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 27 MM [1.06 INCH ] Compatible Cable Diameter Range (MM) : 0 - 27 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 23
Other Entry Size Code : 17
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 27 MM [1.06 INCH ] Compatible Cable Diameter Range (MM) : 0 - 27 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 23
Other Entry Size Code : 17
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Material : Aluminum
Primary Product Plating Material : Cadmium
Dimensions
Cable Entry Diameter : 27 MM [1.06 INCH ]
Compatible Cable Diameter Range (MM) : 0 - 27
Product Length : 30 MM [1.18 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 23
Other
Entry Size Code : 17
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]