TE Connectivity
Connector Backshells
BTH1-19-11-2-Z
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 17.4 MM [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Entry Size Code : 11
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 17.4 MM [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Entry Size Code : 11
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : 17.4 MM [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 19
Other Entry Size Code : 11
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Primary Product Material : Nickel Aluminum Bronze
- Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions
- Cable Entry Diameter : 17.4 MM [.685 INCH ]
- Compatible Cable Diameter Range (MM) : 0 - 17.4
- Product Length : 30 MM [1.18 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Operation/Application
- Compatible With Connector Shell Size : 19
Other
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
BTH1-19-11-2-Z |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data