TE Connectivity Connector Backshells BTH1-15-10-1-B

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-15-10-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-15-10-1-B
Connector Backshells BTH1-15-10-1-B
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 15.8 MM  [.622 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 10 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 15.8 MM  [.622 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 15.8
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 15

Other


  • Entry Size Code : 10

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Connector Backshell - BTH1-15-10-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-15-10-1-B
Connector Backshell BTH1-15-10-1-B
Band Strap Backshells

Band Strap Backshells

Buy Now
Backshells and Cable Clamps - 17-BTH1-15-10-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTH1-15-10-1-B-ND
Backshells and Cable Clamps 17-BTH1-15-10-1-B-ND
BTH1-15-10-1-B

BTH1-15-10-1-B

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTH1-15-10-1-B BTH1-15-10-1-B 17-BTH1-15-10-1-B-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products