TE Connectivity Connector Backshells BTH1-13-11-1-B

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 17.4 MM  [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 11 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 17.4 MM  [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 11 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-13-11-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-13-11-1-B
Connector Backshells BTH1-13-11-1-B
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 17.4 MM  [.685 INCH ] Compatible Cable Diameter Range (MM) : 0 - 17.4 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 11 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 17.4 MM  [.685 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 17.4
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Entry Size Code : 11

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Backshells and Cable Clamps - 17-BTH1-13-11-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTH1-13-11-1-B-ND
Backshells and Cable Clamps 17-BTH1-13-11-1-B-ND
BTH1-13-11-1-B

BTH1-13-11-1-B

Buy Now Datasheet
Connector Backshell - BTH1-13-11-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-13-11-1-B
Connector Backshell BTH1-13-11-1-B
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTH1-13-11-1-B 17-BTH1-13-11-1-B-ND BTH1-13-11-1-B
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details