TE Connectivity Connector Backshells BTH1-13-09-1-B

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 14.2 MM  [.559 INCH ] Compatible Cable Diameter Range (MM) : 0 - 14.2 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 09 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 14.2 MM  [.559 INCH ] Compatible Cable Diameter Range (MM) : 0 - 14.2 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 09 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-13-09-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-13-09-1-B
Connector Backshells BTH1-13-09-1-B
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 14.2 MM  [.559 INCH ] Compatible Cable Diameter Range (MM) : 0 - 14.2 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 09 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 14.2 MM  [.559 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 14.2
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Entry Size Code : 09

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Backshells and Cable Clamps - 844-BTH1-13-09-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-BTH1-13-09-1-B-ND
Backshells and Cable Clamps 844-BTH1-13-09-1-B-ND
BTH1-13-09-1-B

BTH1-13-09-1-B

Buy Now Datasheet
Backshells and Cable Clamps - 1111-BTH1-13-09-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1111-BTH1-13-09-1-B-ND
Backshells and Cable Clamps 1111-BTH1-13-09-1-B-ND
BAND STRAP BACKSHELL FOR MIL-DTL

BAND STRAP BACKSHELL FOR MIL-DTL

Buy Now Datasheet
Connector Backshell - BTH1-13-09-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-13-09-1-B
Connector Backshell BTH1-13-09-1-B
Band Strap Backshells

Band Strap Backshells

Buy Now
Swedesboro, NJ, United States
Connector Backshell
BTH1-13-09-1-B
Connector Backshell BTH1-13-09-1-B
backshells,

backshells,

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTH1-13-09-1-B 844-BTH1-13-09-1-B-ND BTH1-13-09-1-B
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products