TE Connectivity Connector Backshells BTH1-11-07-1-ZB

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range : 0 - 11.1 MM  [0 - .437 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range : 0 - 11.1 MM  [0 - .437 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-11-07-1-ZB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-11-07-1-ZB
Connector Backshells BTH1-11-07-1-ZB
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range : 0 - 11.1 MM  [0 - .437 INCH ] Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Cobalt

Dimensions


  • Cable Entry Diameter : 11.1 MM  [.437 INCH ]
  • Compatible Cable Diameter Range : 0 - 11.1 MM  [0 - .437 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 07

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Backshells and Cable Clamps - 17-BTH1-11-07-1-ZB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTH1-11-07-1-ZB-ND
Backshells and Cable Clamps 17-BTH1-11-07-1-ZB-ND
BTH1-11-07-1-ZB

BTH1-11-07-1-ZB

Buy Now Datasheet
Connector Backshell - BTH1-11-07-1-ZB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-11-07-1-ZB
Connector Backshell BTH1-11-07-1-ZB
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTH1-11-07-1-ZB 17-BTH1-11-07-1-ZB-ND BTH1-11-07-1-ZB
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products