TE Connectivity
Backshells and Cable Clamps
BTH1-11-03-1-ZB
Description
BTH1-11-03-1-ZB
-
DigiKey
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
BTH1-11-03-1-ZB
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
17-BTH1-11-03-1-ZB-ND |
BTH1-11-03-1-ZB |
|
Product Name
|
Backshells and Cable Clamps |
Connector Backshell |
|
Geometry
|
Straight; 180°
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers