TE Connectivity Connector Backshells BTH1-09-05-4-J-SB

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 7.9 MM  [.311 INCH ] Compatible Cable Diameter Range (MM) : 0 - 7.9 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 09 Other Entry Size Code : 05 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 7.9 MM  [.311 INCH ] Compatible Cable Diameter Range (MM) : 0 - 7.9 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 09 Other Entry Size Code : 05 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-09-05-4-J-SB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-09-05-4-J-SB
Connector Backshells BTH1-09-05-4-J-SB
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 7.9 MM  [.311 INCH ] Compatible Cable Diameter Range (MM) : 0 - 7.9 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 09 Other Entry Size Code : 05 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : 7.9 MM  [.311 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 7.9
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 09

Other


  • Entry Size Code : 05

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Connector Backshell - BTH1-09-05-4-J-SB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-09-05-4-J-SB
Connector Backshell BTH1-09-05-4-J-SB
backshell

backshell

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTH1-09-05-4-J-SB BTH1-09-05-4-J-SB
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products