TE Connectivity
Connector Backshells
BTH1-09-03-1-ZN-SB
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel
Dimensions Cable Entry Diameter : 4.7 MM [.185 INCH ] Compatible Cable Diameter Range (MM) : 0 - 4.7 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 09
Other Entry Size Code : 03
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
-
TE Connectivity
-
DigiKey
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel
Dimensions Cable Entry Diameter : 4.7 MM [.185 INCH ] Compatible Cable Diameter Range (MM) : 0 - 4.7 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 09
Other Entry Size Code : 03
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel
Dimensions Cable Entry Diameter : 4.7 MM [.185 INCH ] Compatible Cable Diameter Range (MM) : 0 - 4.7 Product Length : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 09
Other Entry Size Code : 03
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Primary Product Material : Aluminum
- Primary Product Plating Material : Zinc Nickel
Dimensions
- Cable Entry Diameter : 4.7 MM [.185 INCH ]
- Compatible Cable Diameter Range (MM) : 0 - 4.7
- Product Length : 30 MM [1.18 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Operation/Application
- Compatible With Connector Shell Size : 09
Other
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
BTH1-09-03-1-ZN-SB |
17-BTH1-09-03-1-ZN-SB-ND |
BTH1-09-03-1-ZN-SB |
|
Product Name
|
Connector Backshells |
Backshells and Cable Clamps |
Connector Backshell |
|
Geometry
|
|
Straight; 180°
|
|
Unlock Full Specs
to access all available technical data