TE Connectivity Connector Backshells BTF3-23-14-1-B

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series I Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series I Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTF3-23-14-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTF3-23-14-1-B
Connector Backshells BTF3-23-14-1-B
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 22.2 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series I Entry Size Code : 14 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 22.2

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 23

Other


  • Connector Interface Specification : MIL-DTL-38999 Series I
  • Entry Size Code : 14
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now
Connector Backshell - BTF3-23-14-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTF3-23-14-1-B
Connector Backshell BTF3-23-14-1-B
Band Strap Backshells

Band Strap Backshells

Buy Now
Backshells and Cable Clamps - 17-BTF3-23-14-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTF3-23-14-1-B-ND
Backshells and Cable Clamps 17-BTF3-23-14-1-B-ND
BTF3-23-14-1-B

BTF3-23-14-1-B

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTF3-23-14-1-B BTF3-23-14-1-B 17-BTF3-23-14-1-B-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details