TE Connectivity Connector Backshells BTF1-15-08-1-B

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTF1-15-08-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTF1-15-08-1-B
Connector Backshells BTF1-15-08-1-B
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 12.7 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 08 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 12.7

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 15

Other


  • Entry Size Code : 08
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Backshells and Cable Clamps - 17-BTF1-15-08-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTF1-15-08-1-B-ND
Backshells and Cable Clamps 17-BTF1-15-08-1-B-ND
BTF1-15-08-1-B

BTF1-15-08-1-B

Buy Now Datasheet
Connector Backshell - BTF1-15-08-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTF1-15-08-1-B
Connector Backshell BTF1-15-08-1-B
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTF1-15-08-1-B 17-BTF1-15-08-1-B-ND BTF1-15-08-1-B
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products