TE Connectivity Connector Backshells BTF1-11-06-1-ZB

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTF1-11-06-1-ZB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTF1-11-06-1-ZB
Connector Backshells BTF1-11-06-1-ZB
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Connector Backshell - BTF1-11-06-1-ZB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTF1-11-06-1-ZB
Connector Backshell BTF1-11-06-1-ZB
Band Strap Backshells

Band Strap Backshells

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Backshells and Cable Clamps - 844-BTF1-11-06-1-ZB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-BTF1-11-06-1-ZB-ND
Backshells and Cable Clamps 844-BTF1-11-06-1-ZB-ND
BTF1-11-06-1-ZB

BTF1-11-06-1-ZB

Buy Now Datasheet
Btf1-11-06-1-Zb Te Connectivity - 56AC9587 - Newark, An Avnet Company
Chicago, IL, United States
Btf1-11-06-1-Zb Te Connectivity
56AC9587
Btf1-11-06-1-Zb Te Connectivity 56AC9587
BTF1-11-06-1-ZB

BTF1-11-06-1-ZB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTF1-11-06-1-ZB BTF1-11-06-1-ZB 844-BTF1-11-06-1-ZB-ND 56AC9587
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps Btf1-11-06-1-Zb Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers