TE Connectivity Connector Backshells BTF1-11-05-1-ZB

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 05 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 05 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTF1-11-05-1-ZB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTF1-11-05-1-ZB
Connector Backshells BTF1-11-05-1-ZB
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 7.9 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 05 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 7.9

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 05
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Connector Backshell - BTF1-11-05-1-ZB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTF1-11-05-1-ZB
Connector Backshell BTF1-11-05-1-ZB
Band Strap Backshells

Band Strap Backshells

Buy Now
Backshells and Cable Clamps - 17-BTF1-11-05-1-ZB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTF1-11-05-1-ZB-ND
Backshells and Cable Clamps 17-BTF1-11-05-1-ZB-ND
BTF1-11-05-1-ZB

BTF1-11-05-1-ZB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTF1-11-05-1-ZB BTF1-11-05-1-ZB 17-BTF1-11-05-1-ZB-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products