TE Connectivity Connector Backshells BTD3-18-10-1-ZN

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 15.8 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Entry Size Code : 10 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 15.8 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Entry Size Code : 10 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTD3-18-10-1-ZN - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTD3-18-10-1-ZN
Connector Backshells BTD3-18-10-1-ZN
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 15.8 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Entry Size Code : 10 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 15.8

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 18

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : D

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now
Connector Backshell - BTD3-18-10-1-ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTD3-18-10-1-ZN
Connector Backshell BTD3-18-10-1-ZN
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTD3-18-10-1-ZN BTD3-18-10-1-ZN
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products