TE Connectivity Connector Backshells BTD1-14-06-1-B-SB

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 06 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 06 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTD1-14-06-1-B-SB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTD1-14-06-1-B-SB
Connector Backshells BTD1-14-06-1-B-SB
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 06 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 14

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : D

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Connector Backshell - BTD1-14-06-1-B-SB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTD1-14-06-1-B-SB
Connector Backshell BTD1-14-06-1-B-SB
Band Strap Backshells

Band Strap Backshells

Buy Now
Backshells and Cable Clamps - 17-BTD1-14-06-1-B-SB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTD1-14-06-1-B-SB-ND
Backshells and Cable Clamps 17-BTD1-14-06-1-B-SB-ND
BTD1-14-06-1-B-SB

BTD1-14-06-1-B-SB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTD1-14-06-1-B-SB BTD1-14-06-1-B-SB 17-BTD1-14-06-1-B-SB-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products