TE Connectivity Connector Backshells BTD1-10-07-1-ZB-SB

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 07 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 07 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTD1-10-07-1-ZB-SB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTD1-10-07-1-ZB-SB
Connector Backshells BTD1-10-07-1-ZB-SB
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 07 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 11.1

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 07
  • TE Connector Interface Code : D

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Backshells and Cable Clamps - 17-BTD1-10-07-1-ZB-SB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-BTD1-10-07-1-ZB-SB-ND
Backshells and Cable Clamps 17-BTD1-10-07-1-ZB-SB-ND
BTD1-10-07-1-ZB-SB

BTD1-10-07-1-ZB-SB

Buy Now Datasheet
Connector Backshell - BTD1-10-07-1-ZB-SB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTD1-10-07-1-ZB-SB
Connector Backshell BTD1-10-07-1-ZB-SB
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTD1-10-07-1-ZB-SB 17-BTD1-10-07-1-ZB-SB-ND BTD1-10-07-1-ZB-SB
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products